The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It features a 5.0 mm x 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device includes on-chip regulators to eliminate external LDOs and offers ±15 ppb/°C typical frequency slope. This variant supports a 3.3 V supply and is factory-programmed for a 72.000000 MHz output frequency with ±1.0 ppm stability, no voltage control, and no digital pull capability. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5157AI-FD-33N0-72.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 72 MHz |