The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm case. It operates from -40°C to +105°C, delivers a LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and a 96 MHz output frequency, featuring analog voltage control of frequency. It supports no activity dips or micro jumps and is resistant to shock, vibration, and board bending. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FA-33VT-96.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 96 MHz |