The SiT5346 is a precision MEMS Super-TCXO offering frequencies from 1 MHz to 60 MHz in 1 Hz steps, with frequency stability of ±0.1 to ±0.25 ppm across temperature. It features ultra-low acceleration sensitivity of 0.009 ppb/g, ±100 ppb frequency stability over -40°C to +105°C, and on-chip regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V supply voltage, and includes voltage control of output frequency via an analog input (VCTCXO configuration). The package is 5.0 mm × 3.2 mm. It is compliant with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AECFQ-25VTB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |