The SiT5346 is a precision MEMS Super-TCXO offering frequencies from 1 MHz to 60 MHz in 1 Hz steps, with stability of ±0.1 to ±0.25 ppm across temperature. It features ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, ±100 ppb frequency stability over −40°C to +105°C, and integrates on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs and operates at 3.0 V supply voltage. This variant is a VCTCXO with voltage control of output frequency, housed in a 5.0 mm × 3.2 mm package. It is fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications and designed for high-reliability defense, avionics, and precision GNSS applications.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AECFQ-30VTA20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |