The SiT5157 is a MEMS Super-TCXO operating from 60 MHz to 220 MHz with frequency stability of ±0.5 ppm to ±2.5 ppm, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate external LDOs and offers ±0.5 ppm stability across temperature with a typical frequency slope of ±15 ppb/°C. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FD-33E0-65.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 65 MHz |