The SiT5346 is a ruggedized precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It features on-chip regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates from -40°C to +105°C with a 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply. The device complies with Telcordia GR-1244-CORE Stratum 3 specifications and is housed in a 5.0 mm × 3.2 mm package. This variant is configured as a TCXO with output enable, LVCMOS output, 3.3 V supply, and industrial temperature range.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AC-FN033ITA30.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30 MHz |