1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AECFQ033JTA50.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |