The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and delivers ±15 ppb/°C typical frequency slope with no activity dips or micro jumps. The device uses a 5.0 mm × 3.2 mm package, features an LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. This variant supports 3.0 V supply voltage and includes an Output Enable pin. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FD-30E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |