The SiT5346 is a ruggedized 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.1 ppb/g, designed for high-reliability defense, avionics, and precision GNSS applications. It operates from -40°C to +105°C, features on-chip power regulators to eliminate external LDOs, and provides LVCMOS output. The device comes in a 5.0 mm × 3.2 mm package and is compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It supports factory programmable frequency, voltage, and pull range options.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AC-FP-30E0A60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |