SiTime Corporation Super-TCXOs SiT5157AI-FA-33N0-105.000000

Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, industrial, precision GNSS, and audio/video systems. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and provides LVCMOS output. The device integrates on-chip regulators to eliminate the need for external LDOs and offers exceptional dynamic stability under environmental stressors including vibration, shock, and temperature perturbation. It supports factory-programmable frequencies in 1 Hz steps, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, industrial, precision GNSS, and audio/video systems. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and provides LVCMOS output. The device integrates on-chip regulators to eliminate the need for external LDOs and offers exceptional dynamic stability under environmental stressors including vibration, shock, and temperature perturbation. It supports factory-programmable frequencies in 1 Hz steps, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5157AI-FA-33N0-105.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5157AI-FA-33N0-105.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details