The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across temperature, designed for high-reliability telecom, wireless, networking, precision GNSS, and professional audio/video applications. It operates from -40°C to +105°C and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Packaged in a 5.0 mm × 3.2 mm footprint, it integrates on-chip regulators to eliminate external LDOs and offers dynamic stability against airflow, thermal shock, vibration, and EMI. The device supports factory-programmable
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FD-33N0-105.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 105 MHz |