WorldWide Electric Corporation Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Page: 1 2
Product Name Notes
1-100 HP 3600 and 1800 RPM Single voltage, 460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish...
1-100 HP 3600 and 1800 RPM Single voltage, 460 volt TEFC enclosure IP55 degree of protection Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation...
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F...
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class...
1-200 HP 3600, 1800 and 1200 RPM 575 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid...
1-250 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEXP enclosure 1.15 service factor Class F insulation Class B temperature rise Rigid base Premium...
1-250 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt TEFC enclosure IP55 degree of protection Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F...
1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High...
1-40 HP 1800 RPM 208-230/460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - round body Premium Efficiency NEMA Design...
1-500 HP; 3600, 1800, 1200 and 900 RPM 208-230/460 Volt 460 Volt (449T-586/7 frame) Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.25 SF (1-200 HP) 1.15 SF (250-500 HP)...
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F...
1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid...
1/3-1 HP 1800 RPM 208-230/460 volt TENV enclosure 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box...
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start /...
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless...
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1...
1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust...
2-10 HP 1800 RPM 208-230 Volt Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.15 SF Class F Insulation Rigid Base and C-Face with Feet With Manual Overload Shaft Seals...
2-100 HP 3600, 1800 and 1200 RPM 208-230/460 volt TEXP enclosure 1.15 service factor Class F insulation Class B temperature rise C-face - rigid base Premium Efficiency NEMA Design B...
2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High...
20-200 HP 1800 RPM 208-230/460 volt (20-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face -...
250-600 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt Dual frequency rated 50/60 hz nameplate TEFC enclosure IP55 degree of protection 1.15 service factor, 40°C ambient Class F...
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger...

Next >>