WorldWide Electric Corporation Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base HHI25-18-284TC

Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - rigid base Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-200 HP) Double drilled feet to accommodate mounting flexibility (324TC-449TC) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A Three-Phase Hyundai Crown Triton Series
Datasheet
Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - rigid base Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-200 HP) Double drilled feet to accommodate mounting flexibility (324TC-449TC) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A Three-Phase Hyundai Crown Triton Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base - HHI25-18-284TC - WorldWide Electric Corporation
Rochester, NY, United States
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base
HHI25-18-284TC
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base HHI25-18-284TC
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - rigid base Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-200 HP) Double drilled feet to accommodate mounting flexibility (324TC-449TC) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A Three-Phase Hyundai Crown Triton Series
  • 1-200 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt (1-125 HP)
  • 460 volt (150-200 HP)
  • TEFC enclosure
  • Dual rated service factor 1.15 for 40°C / 1.0 for 65°C
  • Class F insulation
  • C-face - rigid base
  • Premium Efficiency
  • NEMA Design B
  • Inverter ready, 10:1 CT / 20:1 VT
  • Cast iron frame and conduit box
  • Suitable for part winding start on low voltage (1-125 HP)
  • Suitable for wye-delta start (15-200 HP)
  • Double drilled feet to accommodate mounting flexibility (324TC-449TC)
  • F2 field mountable
  • Suitable for 50 hz operation with 1.0 service factor
  • Class I, Division 2, Groups A, B, C, D
  • CC # 038A
  • Three-Phase
  • Hyundai Crown Triton Series
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number HHI25-18-284TC
Product Name Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2263 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
SD28 230V 3400 RPM 3 PHASE 60Hz - 283.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1152B-CK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2000 rpm
View Details