WorldWide Electric Corporation Fractional HP Motors, General Purpose Single-Phase Motors NT1.5-36-56CB

Description
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
Datasheet
Description
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, General Purpose Single-Phase Motors - NT1.5-36-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, General Purpose Single-Phase Motors
NT1.5-36-56CB
Fractional HP Motors, General Purpose Single-Phase Motors NT1.5-36-56CB
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
  • 1/3-2 HP
  • 3600 and 1800 RPM
  • 115/208-230 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • Capacitor start / induction run (1/3-1 HP)
  • Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque
  • Shaft slinger to keep moisture and contaminants from the drive-end bearing
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NT1.5-36-56CB
Product Name Fractional HP Motors, General Purpose Single-Phase Motors
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

30R Series AC 3-Phase Inverter Duty Motor - 2201 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0588 HP
View Details
Universal Motor - YHD-7620 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 20000 rpm
View Details
SD11 Series 36V 150W - 1136150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details
AC Motors - 1879881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
View Details