WorldWide Electric Corporation Fractional HP Motors, Three-Phase Jet Pump, TEFC NATJ12-36-56JB

Description
1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Inverter rated, 4:1 CT / 10:1 VT Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Inverter rated, 4:1 CT / 10:1 VT Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Three-Phase Jet Pump, TEFC - NATJ12-36-56JB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Three-Phase Jet Pump, TEFC
NATJ12-36-56JB
Fractional HP Motors, Three-Phase Jet Pump, TEFC NATJ12-36-56JB
1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Inverter rated, 4:1 CT / 10:1 VT Suitable for 50 hz operation with 1.0 service factor
  • 1/3-3HP
  • 3600 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • 304 stainless steel threaded shaft
  • Premium efficiency (1-3 HP)
  • VPI copper windings
  • Anti-rust film applied to rotor
  • Improved shaft seal on drive-end protects
  • drive-end bearing from moisture and contaminants
  • Inverter rated, 4:1 CT / 10:1 VT
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NATJ12-36-56JB
Product Name Fractional HP Motors, Three-Phase Jet Pump, TEFC
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

30R-3RD Series AC Right Angle Gearmotor - 8502 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0370 HP
View Details
AC Single Phase Induction Motor - YHD-9060M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4691 HP
Continuous Current 1.7 amps
View Details
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 15:1 Bronze - 29230150G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
Specs
Shaft Speed 2500 rpm
View Details