WorldWide Electric Corporation Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face EP15-12-284TC

Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
Datasheet
Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face - EP15-12-284TC - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
EP15-12-284TC
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face EP15-12-284TC
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
  • 1-200 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt, 60 Hz
  • (449T-586/7 frame 460 volt only)
  • C-face - rigid base
  • TEFC enclosure - IP55 degree of protection
  • Certified for Class I, Division 2, Groups A,B,C,D
  • Class F insulation
  • Premium efficiency
  • 1.25 service factor (3600, 1800 and 1200 RPM)
  • Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor)
  • Dual rated for 50/60 Hz
  • Oversized bearings
  • Metal clad V type sealing rings
  • Inverter grade spike resistant magnet wire
  • per NEMA MG1 Part 31
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number EP15-12-284TC
Product Name Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2864 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
AC synchronous motor 220V 50Hz 2.5RPM - YHD-60KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0188 HP
Continuous Current 0.5000 amps
View Details
SD28 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze - 28230360G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
AC Motors - 1879881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
View Details