EP2-36-145T -- PREMIUM EFFICIENCY SEVERE DUTY MOTORS, PREMIUM EFFICIENCY SEVERE DUTY MOTORS: RIGID BASE
WorldWide Electric Corporation
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base
EP2-36-145T
Description
1-500 HP; 3600, 1800, 1200 and 900 RPM
208-230/460 Volt
460 Volt (449T-586/7 frame)
Totally Enclosed Fan Cooled (TEFC) Enclosure
IP55 Protection
1.25 SF (1-200 HP)
1.15 SF (250-500 HP)
Class F Insulation
Rigid Base
Premium Efficiency
Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
Class I, Division 2, Groups A,B,C,D (1-400 HP)
-
WorldWide Electric Corporation
Datasheet
Description
1-500 HP; 3600, 1800, 1200 and 900 RPM
208-230/460 Volt
460 Volt (449T-586/7 frame)
Totally Enclosed Fan Cooled (TEFC) Enclosure
IP55 Protection
1.25 SF (1-200 HP)
1.15 SF (250-500 HP)
Class F Insulation
Rigid Base
Premium Efficiency
Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
Class I, Division 2, Groups A,B,C,D (1-400 HP)
Datasheet
Suppliers
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base
EP2-36-145T
1-500 HP; 3600, 1800, 1200 and 900 RPM
208-230/460 Volt
460 Volt (449T-586/7 frame)
Totally Enclosed Fan Cooled (TEFC) Enclosure
IP55 Protection
1.25 SF (1-200 HP)
1.15 SF (250-500 HP)
Class F Insulation
Rigid Base
Premium Efficiency
Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
Class I, Division 2, Groups A,B,C,D (1-400 HP)
- 1-500 HP; 3600, 1800, 1200 and 900 RPM
- 208-230/460 Volt
- 460 Volt (449T-586/7 frame)
- Totally Enclosed Fan Cooled (TEFC) Enclosure
- IP55 Protection
- 1.25 SF (1-200 HP)
- 1.15 SF (250-500 HP)
- Class F Insulation
- Rigid Base
- Premium Efficiency
- Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
- Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
- Class I, Division 2, Groups A,B,C,D (1-400 HP)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Motors |
|
Product Number
|
EP2-36-145T |
|
Product Name
|
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base |
|
AC Voltage & Frequency
|
208-230/240V 60Hz; 460/480V/60Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Single-phase
Output Power
0.0208 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
AC Construction
Induction
Output Power
0.5629 HP
Continuous Current
4.3 amps
View Details
AC Motor Features
Reversible
Output Power
0.0134 to 0.1005 HP
Continuous Torque
4.4 to 1.1 In-lbs (5.1 to 1.22 kg-cm)
View Details
AC Construction
Induction geared; Induction
Phase
Three-phase
Continuous Torque
14.2 In-lbs (16.33 kg-cm)
View Details