WorldWide Electric Corporation Fractional HP Motors, General Purpose Single-Phase Motors NT13-18-56CB

Description
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
Datasheet
Description
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, General Purpose Single-Phase Motors - NT13-18-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, General Purpose Single-Phase Motors
NT13-18-56CB
Fractional HP Motors, General Purpose Single-Phase Motors NT13-18-56CB
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
  • 1/3-2 HP
  • 3600 and 1800 RPM
  • 115/208-230 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • Capacitor start / induction run (1/3-1 HP)
  • Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque
  • Shaft slinger to keep moisture and contaminants from the drive-end bearing
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NT13-18-56CB
Product Name Fractional HP Motors, General Purpose Single-Phase Motors
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9001 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details
AC Single Phase Induction Motor - YHD-8260M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4021 HP
Continuous Current 1.45 amps
View Details
SD1 Shunt Range - SD1 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 to 0.1005 HP
Continuous Torque 0.4 to 1.2 In-lbs (0.5102 to 1.43 kg-cm)
View Details
AC Motors - CM203-BC07517BXZHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1750 rpm
View Details