WorldWide Electric CorporationExplosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion ProofIXPEWWE75-12-405T
Description
1-300 HP
3600, 1800 and 1200 RPM
208-230/460 volt (1-100 HP)
460 volt (125-300 HP)
TEXP enclosure
1.15 service factor
Class F insulation
Rigid base
Premium efficiency (1-200 HP)
High efficiency (250-300 HP)
Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only)
Three normally closed winding thermostats provided (one per phase)
UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard
143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp.
254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp.
Three-Phase
WorldWide Electric Corporation
Done
Datasheet
Description
1-300 HP
3600, 1800 and 1200 RPM
208-230/460 volt (1-100 HP)
460 volt (125-300 HP)
TEXP enclosure
1.15 service factor
Class F insulation
Rigid base
Premium efficiency (1-200 HP)
High efficiency (250-300 HP)
Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only)
Three normally closed winding thermostats provided (one per phase)
UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard
143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp.
254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp.
Three-Phase
1-300 HP
3600, 1800 and 1200 RPM
208-230/460 volt (1-100 HP)
460 volt (125-300 HP)
TEXP enclosure
1.15 service factor
Class F insulation
Rigid base
Premium efficiency (1-200 HP)
High efficiency (250-300 HP)
Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only)
Three normally closed winding thermostats provided (one per phase)
UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard
143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp.
254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp.
Three-Phase
1-300 HP
3600, 1800 and 1200 RPM
208-230/460 volt (1-100 HP)
460 volt (125-300 HP)
TEXP enclosure
1.15 service factor
Class F insulation
Rigid base
Premium efficiency (1-200 HP)
High efficiency (250-300 HP)
Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only)
Three normally closed winding thermostats provided (one per phase)
UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard
143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp.
254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp.
Three-Phase
Supplier's Site
Datasheet
Technical Specifications
WorldWide Electric Corporation
Product Category
AC Motors
Product Number
IXPEWWE75-12-405T
Product Name
Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof