WorldWide Electric Corporation Datasheets for Transfer Switches

Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply.
Transfer Switches: Learn more

Product Name Notes
All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to...
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals...
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch...