WorldWide Electric Corporation Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base HHI5-18-184T

Description
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
Datasheet
Description
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base - HHI5-18-184T - WorldWide Electric Corporation
Rochester, NY, United States
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base
HHI5-18-184T
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base HHI5-18-184T
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
  • 1-600 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt (1-125 HP)
  • 460 volt (150-250 HP)
  • TEFC enclosure
  • Dual rated service factor 1.15 for 40°C / 1.0 for 65°C
  • Class F insulation with Class N varnish
  • Rigid base
  • Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12
  • 3-year warranty
  • NEMA Design B
  • Cast iron frame and conduit box
  • Suitable for part winding start on low voltage (1-125 HP)
  • Suitable for wye-delta start (15-250 HP)
  • Inverter ready, 10:1 CT / 20:1 VT
  • Double drilled feet to accommodate mounting flexibility (324T-449T)
  • F2 field mountable
  • Class I, Division 2, Groups A, B, C, D
  • CC # 038A
  • Suitable for 50 hz operation with 1.0 service factor (1-150 HP)
  • Please consult WorldWide Electric for 200 HP and above
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number HHI5-18-184T
Product Name Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details
AC Motor - C Frame Model PM48 - PM4810-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0115 HP
Continuous Current 0.0740 amps
View Details