WorldWide Electric Corporation Fractional HP Motors, General Purpose Single-Phase Motors NT2-18-56CB

Description
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
Datasheet
Description
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, General Purpose Single-Phase Motors - NT2-18-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, General Purpose Single-Phase Motors
NT2-18-56CB
Fractional HP Motors, General Purpose Single-Phase Motors NT2-18-56CB
1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants from the drive-end bearing
  • 1/3-2 HP
  • 3600 and 1800 RPM
  • 115/208-230 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • Capacitor start / induction run (1/3-1 HP)
  • Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque
  • Shaft slinger to keep moisture and contaminants from the drive-end bearing
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NT2-18-56CB
Product Name Fractional HP Motors, General Purpose Single-Phase Motors
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details
SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details