WorldWide Electric Corporation Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base HHI50-36-326T

Description
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
Datasheet
Description
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base - HHI50-36-326T - WorldWide Electric Corporation
Rochester, NY, United States
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base
HHI50-36-326T
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base HHI50-36-326T
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
  • 1-600 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt (1-125 HP)
  • 460 volt (150-250 HP)
  • TEFC enclosure
  • Dual rated service factor 1.15 for 40°C / 1.0 for 65°C
  • Class F insulation with Class N varnish
  • Rigid base
  • Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12
  • 3-year warranty
  • NEMA Design B
  • Cast iron frame and conduit box
  • Suitable for part winding start on low voltage (1-125 HP)
  • Suitable for wye-delta start (15-250 HP)
  • Inverter ready, 10:1 CT / 20:1 VT
  • Double drilled feet to accommodate mounting flexibility (324T-449T)
  • F2 field mountable
  • Class I, Division 2, Groups A, B, C, D
  • CC # 038A
  • Suitable for 50 hz operation with 1.0 service factor (1-150 HP)
  • Please consult WorldWide Electric for 200 HP and above
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number HHI50-36-326T
Product Name Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-E Series Parallel Shaft AC Gearmotor - 1653 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1333 HP
View Details
Universal Motor - YHD-8830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.7000 amps
Shaft Speed 16000 rpm
View Details
SD12 Series 24V 190W - 1224190S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2546 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
AC Motors - CM203-FV1K017BXZHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1750 rpm
View Details