WorldWide Electric Corporation IEEE-841 Motors-Rigid Base, IEEE-841 Rigid Base IEEE250-18-449T

Description
1-250 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt TEFC enclosure IP55 degree of protection Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Full compliance with IEEE-841, version 2009 Premium Efficiency Class B temperature rise NEMA design B torque 5-year warranty Parker Hannifin ProTech IP66 labyrinth seals on both drive-end and opposite drive-end bearings Inverter duty, 10:1 CT / 1000:1 VT Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection IEEE-841 motor test report supplied with each motor Suitable for 50 hz operation with 1.0 service factor CSA Certified for Class I, Division 2, Groups A, B, C, D Three-Phase Hyundai Crown Triton Series Download 3-D DrawingsDownload 2-D DrawingsDownload Lubrication Schedule
Datasheet
Description
1-250 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt TEFC enclosure IP55 degree of protection Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Full compliance with IEEE-841, version 2009 Premium Efficiency Class B temperature rise NEMA design B torque 5-year warranty Parker Hannifin ProTech IP66 labyrinth seals on both drive-end and opposite drive-end bearings Inverter duty, 10:1 CT / 1000:1 VT Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection IEEE-841 motor test report supplied with each motor Suitable for 50 hz operation with 1.0 service factor CSA Certified for Class I, Division 2, Groups A, B, C, D Three-Phase Hyundai Crown Triton Series Download 3-D DrawingsDownload 2-D DrawingsDownload Lubrication Schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-841 Motors-Rigid Base, IEEE-841 Rigid Base - IEEE250-18-449T - WorldWide Electric Corporation
Rochester, NY, United States
IEEE-841 Motors-Rigid Base, IEEE-841 Rigid Base
IEEE250-18-449T
IEEE-841 Motors-Rigid Base, IEEE-841 Rigid Base IEEE250-18-449T
1-250 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt TEFC enclosure IP55 degree of protection Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Full compliance with IEEE-841, version 2009 Premium Efficiency Class B temperature rise NEMA design B torque 5-year warranty Parker Hannifin ProTech IP66 labyrinth seals on both drive-end and opposite drive-end bearings Inverter duty, 10:1 CT / 1000:1 VT Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection IEEE-841 motor test report supplied with each motor Suitable for 50 hz operation with 1.0 service factor CSA Certified for Class I, Division 2, Groups A, B, C, D Three-Phase Hyundai Crown Triton Series Download 3-D DrawingsDownload 2-D DrawingsDownload Lubrication Schedule
  • 1-250 HP
  • 3600, 1800 and 1200 RPM
  • Single voltage, 460 volt
  • TEFC enclosure
  • IP55 degree of protection
  • Dual rated service factor 1.15 for 40°C / 1.0 for 65°C
  • Class F insulation with Class N varnish
  • Rigid base
  • Full compliance with IEEE-841, version 2009
  • Premium Efficiency
  • Class B temperature rise
  • NEMA design B torque
  • 5-year warranty
  • Parker Hannifin ProTech IP66 labyrinth seals on both drive-end and opposite drive-end bearings
  • Inverter duty, 10:1 CT / 1000:1 VT
  • Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection
  • IEEE-841 motor test report supplied with each motor
  • Suitable for 50 hz operation with 1.0 service factor
  • CSA Certified for Class I, Division 2, Groups A, B, C, D
  • Three-Phase
  • Hyundai Crown Triton Series

Download 3-D DrawingsDownload 2-D DrawingsDownload Lubrication Schedule

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number IEEE250-18-449T
Product Name IEEE-841 Motors-Rigid Base, IEEE-841 Rigid Base
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

SD48 Range - SD48 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0737 to 0.3351 HP
Continuous Current 0.5000 to 1.7 amps
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details