WorldWide Electric Corporation Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Round Body HHI125-18-444TCRD

Description
1-40 HP 1800 RPM 208-230/460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - round body Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on low voltage (20-40 HP) Suitable for wye-delta start (15-40 HP) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A Three-Phase Hyundai Crown Triton Series
Description
1-40 HP 1800 RPM 208-230/460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - round body Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on low voltage (20-40 HP) Suitable for wye-delta start (15-40 HP) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A Three-Phase Hyundai Crown Triton Series

Suppliers

Company
Product
Description
Supplier Links
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Round Body - HHI125-18-444TCRD - WorldWide Electric Corporation
Rochester, NY, United States
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Round Body
HHI125-18-444TCRD
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Round Body HHI125-18-444TCRD
1-40 HP 1800 RPM 208-230/460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - round body Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on low voltage (20-40 HP) Suitable for wye-delta start (15-40 HP) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A Three-Phase Hyundai Crown Triton Series
  • 1-40 HP
  • 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • Dual rated service factor 1.15 for 40°C / 1.0 for 65°C
  • Class F insulation
  • C-face - round body
  • Premium Efficiency
  • NEMA Design B
  • Inverter ready, 10:1 CT / 20:1 VT
  • Cast iron frame and conduit box
  • Suitable for part winding start on low voltage (20-40 HP)
  • Suitable for wye-delta start (15-40 HP)
  • F2 field mountable
  • Suitable for 50 hz operation with 1.0 service factor
  • Class I, Division 2, Groups A, B, C, D
  • CC # 038A
  • Three-Phase
  • Hyundai Crown Triton Series
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number HHI125-18-444TCRD
Product Name Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Round Body
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - CM203-BC03017BXZCC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1750 rpm
View Details
NEMA Flameproof Motors - nema-flameproof-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
AC Construction Induction
Phase Single-phase; Three-phase
View Details
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9001 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details