WorldWide Electric Corporation Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base HHI75-18-365T

Description
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
Datasheet
Description
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base - HHI75-18-365T - WorldWide Electric Corporation
Rochester, NY, United States
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base
HHI75-18-365T
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base HHI75-18-365T
1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
  • 1-600 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt (1-125 HP)
  • 460 volt (150-250 HP)
  • TEFC enclosure
  • Dual rated service factor 1.15 for 40°C / 1.0 for 65°C
  • Class F insulation with Class N varnish
  • Rigid base
  • Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12
  • 3-year warranty
  • NEMA Design B
  • Cast iron frame and conduit box
  • Suitable for part winding start on low voltage (1-125 HP)
  • Suitable for wye-delta start (15-250 HP)
  • Inverter ready, 10:1 CT / 20:1 VT
  • Double drilled feet to accommodate mounting flexibility (324T-449T)
  • F2 field mountable
  • Class I, Division 2, Groups A, B, C, D
  • CC # 038A
  • Suitable for 50 hz operation with 1.0 service factor (1-150 HP)
  • Please consult WorldWide Electric for 200 HP and above
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number HHI75-18-365T
Product Name Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3221 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
SD41 400V 2800 RPM 3 PHASE 50Hz - 412.835 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0753E-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details