WorldWide Electric Corporation Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face EP3-12-213TC

Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
Datasheet
Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face - EP3-12-213TC - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
EP3-12-213TC
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face EP3-12-213TC
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
  • 1-200 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt, 60 Hz
  • (449T-586/7 frame 460 volt only)
  • C-face - rigid base
  • TEFC enclosure - IP55 degree of protection
  • Certified for Class I, Division 2, Groups A,B,C,D
  • Class F insulation
  • Premium efficiency
  • 1.25 service factor (3600, 1800 and 1200 RPM)
  • Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor)
  • Dual rated for 50/60 Hz
  • Oversized bearings
  • Metal clad V type sealing rings
  • Inverter grade spike resistant magnet wire
  • per NEMA MG1 Part 31
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number EP3-12-213TC
Product Name Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3065 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
View Details
AC Induction Motor - YHD-8250M10 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.5629 HP
Continuous Current 4.3 amps
View Details
SD48 – GB9 Range - SD48-GB9 - parvalux by maxon
Specs
Output Power 0.2546 to 0.3351 HP
Continuous Current 0.7500 to 1.7 amps
Continuous Torque 69.0 to 223.9 In-lbs (79.59 to 258 kg-cm)
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1613E-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details