WorldWide Electric Corporation Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Page: 1 2
Product Name Notes
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class...
1-250 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEXP enclosure 1.15 service factor Class F insulation with Class N varnish Class B temperature...
1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High...
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for...
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per...
1-500 HP; 3600, 1800, 1200 and 900 RPM 208-230/460 Volt 460 Volt (449T-586/7 frame) Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.25 SF (1-200 HP) 1.15 SF (250-500 HP)...
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF...
1/3-1 HP 1800 RPM 208-230/460 volt TENV enclosure 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box...
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless...
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1...
10 - 300 HP 1800 RPM 230/460 volt (10 - 75 HP) 460 volt PWS (100 - 300 HP) WPI enclosure with rodent screen protection 1.15 service factor Class F...
2-100 HP, 1800 RPM 75-100 HP, 3600 RPM 208-230/460 volt TEXP enclosure 1.15 service factor Class F insulation with Class N varnish Class B temperature rise C-face - rigid base...
2-100 HP 1800 RPM 575 volt TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency Three PTC thermistors provided (one per phase) UL Listed CSA Certified for...
2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High...
250-500 HP 1800 and 1200 RPM 460 volt TEFC enclosure Full Load Efficiency: >95% 4140 high tensile steel shaft
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike...

<< Prev