WorldWide Electric Corporation Farm Duty Motors, Integral Farm Duty Motors FD3-18-184T

Description
2-10 HP 1800 RPM 208-230 Volt Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.15 SF Class F Insulation Rigid Base and C-Face with Feet With Manual Overload Shaft Seals on Both Ends of the Motor
Datasheet
Description
2-10 HP 1800 RPM 208-230 Volt Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.15 SF Class F Insulation Rigid Base and C-Face with Feet With Manual Overload Shaft Seals on Both Ends of the Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farm Duty Motors, Integral Farm Duty Motors - FD3-18-184T - WorldWide Electric Corporation
Rochester, NY, United States
Farm Duty Motors, Integral Farm Duty Motors
FD3-18-184T
Farm Duty Motors, Integral Farm Duty Motors FD3-18-184T
2-10 HP 1800 RPM 208-230 Volt Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.15 SF Class F Insulation Rigid Base and C-Face with Feet With Manual Overload Shaft Seals on Both Ends of the Motor
  • 2-10 HP
  • 1800 RPM
  • 208-230 Volt
  • Totally Enclosed Fan Cooled (TEFC) Enclosure
  • IP55 Protection
  • 1.15 SF
  • Class F Insulation
  • Rigid Base and C-Face with Feet
  • With Manual Overload
  • Shaft Seals on Both Ends of the Motor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number FD3-18-184T
Product Name Farm Duty Motors, Integral Farm Duty Motors
AC Voltage & Frequency 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 0663 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
AC Synchronous Motor 220-240v 50hz 60hz - YHD-50KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0134 HP
Continuous Current 0.5000 amps
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz - 293.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
AC Motors - CM202-NV1F518AXZCC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1800 rpm
View Details