WorldWide Electric Corporation Explosion Proof Motors-C-Face IXPEWWE30-18-286TC

Description
2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats provided (one per phase) UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40º amb. temp. as standard 145TC-215TC: Class 1, Div. 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp. 254TC-449TC: Class 1, Div. 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp. Three-Phase
Datasheet
Description
2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats provided (one per phase) UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40º amb. temp. as standard 145TC-215TC: Class 1, Div. 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp. 254TC-449TC: Class 1, Div. 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp. Three-Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Motors-C-Face - IXPEWWE30-18-286TC - WorldWide Electric Corporation
Rochester, NY, United States
Explosion Proof Motors-C-Face
IXPEWWE30-18-286TC
Explosion Proof Motors-C-Face IXPEWWE30-18-286TC
2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats provided (one per phase) UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40º amb. temp. as standard 145TC-215TC: Class 1, Div. 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp. 254TC-449TC: Class 1, Div. 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp. Three-Phase
  • 2-300 HP
  • 1800, 3600 RPM
  • 208-230/460 volt (2-100 HP)
  • 460 volt (125-300 HP)
  • TEXP enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base
  • Premium efficiency (2-200 HP)
  • High efficiency (250-300 HP)
  • Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only)
  • Three normally closed winding thermostats provided (one per phase)
  • UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40º amb. temp. as standard
  • 145TC-215TC: Class 1, Div. 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp.
  • 254TC-449TC: Class 1, Div. 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp.
  • Three-Phase
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number IXPEWWE30-18-286TC
Product Name Explosion Proof Motors-C-Face
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2218 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0588 HP
View Details
Universal Motor - YHD-7620 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 20000 rpm
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze - 41230360S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
AC Motors - CM203-FV40011BXZHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1150 rpm
View Details