WorldWide Electric Corporation Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Product Name Notes
5-500 HP CT and VT ratings Three-phase or single-phase input NEMA 3R enclosure; hooded, ventilated, filtered Bottom and top ventilation Concealed hinges Padlockable door Heavy duty mounting ears Heavy duty...
Reduces manufacturing costs by providing all that is needed in one package, including main circuit breaker disconnect, line reactor, and front mounted control panel with MODBUS communications built in. Intuitive...
Built in dynamic braking control Ground fault protection Built-in PID Loop control On-board RS-485 ModBus HP ratings from 0.5 – 30, CT/VT rated Single and Three-Phase ratings UL, cUL Listed,...
Data Logging Screen: - Number of strokes - Number of faults - Number of pump-offs Drive Monitoring Screens: - Torque (%) - Motor voltage - Motor current - DC bus...
HP ratings from 0.5 – 30, CT UL Single and UL Three-Phase ratings UL, cUL Listed, CE Certified Built-in disconnect Download WD4X Quick Start Guide Download WD4X Brochure Download WD4X...
HP ratings from 0.5 – 800 CT/VT rated On-board keypad Real-Time Event Clock Built-in PID Loop control On-board RS-485 ModBus V/F, Slip Compensation and Sensorless Vector control Single and Three-Phase...
Reduces manufacturing costs by providing powertrain drive and control in one package with selectable analog and discrete inputs for trip/control sensors, such as suction and discharge pressure. Reduce operating costs...
Reduces operating costs with an economical package that can optimize your pump speed and reduce power requirements. Easy to startup & operate with the most basic set of operating parameters...
Sensorless Vector Control 0.01-400hz 150% overload for one minute, CT applications 120% overload for one minute, VT applications 3000 second accel/decel DC braking Auto-tuning BDR brake function AVR function Sixteen...