WorldWide Electric Corporation Farm Duty Motors, Fractional Farm Duty Motors FM13-18-56

Description
1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque With manual overload Drive-end shaft seal Drive-end bearing retainer Anti-rust film applied to rotor Double-sealed ball bearings Gasketed capacitor covers and junction boxes Color coded and labeled motor leads FM2-18-56HZ - 7/8" diameter shaft
Datasheet
Description
1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque With manual overload Drive-end shaft seal Drive-end bearing retainer Anti-rust film applied to rotor Double-sealed ball bearings Gasketed capacitor covers and junction boxes Color coded and labeled motor leads FM2-18-56HZ - 7/8" diameter shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farm Duty Motors, Fractional Farm Duty Motors - FM13-18-56 - WorldWide Electric Corporation
Rochester, NY, United States
Farm Duty Motors, Fractional Farm Duty Motors
FM13-18-56
Farm Duty Motors, Fractional Farm Duty Motors FM13-18-56
1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque With manual overload Drive-end shaft seal Drive-end bearing retainer Anti-rust film applied to rotor Double-sealed ball bearings Gasketed capacitor covers and junction boxes Color coded and labeled motor leads FM2-18-56HZ - 7/8" diameter shaft
  • 1/3 - 2 HP
  • 1800 RPM
  • 115/230 volt - 60 Hz
  • TEFC enclosure - IP54 degree of protection
  • High torque
  • 1.15 service factor
  • Class F insulation
  • VPI copper windings
  • Rigid base - 56H
  • Capacitor start / induction run (1/3 - 1 HP)
  • Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque
  • With manual overload
  • Drive-end shaft seal
  • Drive-end bearing retainer
  • Anti-rust film applied to rotor
  • Double-sealed ball bearings
  • Gasketed capacitor covers and junction boxes
  • Color coded and labeled motor leads
  • FM2-18-56HZ - 7/8" diameter shaft
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number FM13-18-56
Product Name Farm Duty Motors, Fractional Farm Duty Motors
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series AC Induction Motor - 0707 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
AC Single Phase Induction Motor - YHD-8260M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4021 HP
Continuous Current 1.45 amps
View Details
SD12 Series 24V 190W - 1224190S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2546 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
AC Motors - 2821659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 2945 rpm
View Details