1-250 HP
3600, 1800 and 1200 RPM
208-230/460 volt (1-125 HP)
460 volt (150-250 HP)
TEXP enclosure
1.15 service factor
Class F insulation
Class B temperature rise
Rigid base
Premium efficiency
NEMA Design B
Suitable for 50 hz operation with 1.0 service factor
Inverter duty, 4:1 CT (constant) / 10:1 CT (intermittent-1 Hour) / 10:1 VT
Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection
Cast iron frame and conduit box
Suitable for part winding start on low voltage (1-125 HP)
Suitable for wye-delta start (15-200 HP)
Unique multiple rating system for 40°and 55°C ambient
143T-215T: T2C at 40°C, T2B at 55°C, T4 when thermostat is connected
254T-286T: T2D at 40°C, T2C at 55°C, T4 when thermostat is connected
324T-444T: T3 at 40°C, T2D at 55°C, T4 when thermostat is connected
445T-449T: T3 at 40°C, T2D at 55°C, T4 when thermostat is connected and 1.0 SF
Class I, Division 1, Groups C & D, UL Certification
CC# 038A
CSA Energy Certified
Hyundai Crown Triton Series
Three-Phase
Download 3-D Drawings Download 2-D Drawings Download Lubrication Schedule
- 1-250 HP
- 3600, 1800 and 1200 RPM
- 208-230/460 volt (1-125 HP)
- 460 volt (150-250 HP)
- TEXP enclosure
- 1.15 service factor
- Class F insulation
- Class B temperature rise
- Rigid base
- Premium efficiency
- NEMA Design B
- Suitable for 50 hz operation with 1.0 service factor
- Inverter duty, 4:1 CT (constant) / 10:1 CT (intermittent-1 Hour) / 10:1 VT
- Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection
- Cast iron frame and conduit box
- Suitable for part winding start on low voltage (1-125 HP)
- Suitable for wye-delta start (15-200 HP)
- Unique multiple rating system for 40°and 55°C ambient
- 143T-215T: T2C at 40°C, T2B at 55°C, T4 when thermostat is connected
- 254T-286T: T2D at 40°C, T2C at 55°C, T4 when thermostat is connected
- 324T-444T: T3 at 40°C, T2D at 55°C, T4 when thermostat is connected
- 445T-449T: T3 at 40°C, T2D at 55°C, T4 when thermostat is connected and 1.0 SF
- Class I, Division 1, Groups C & D, UL Certification
- CC# 038A
- CSA Energy Certified
- Hyundai Crown Triton Series
- Three-Phase
Download 3-D Drawings Download 2-D Drawings Download Lubrication Schedule