WorldWide Electric Corporation Fractional HP Motors, General Purpose Three-Phase Motors NAT2-36-56CB

Description
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, General Purpose Three-Phase Motors - NAT2-36-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, General Purpose Three-Phase Motors
NAT2-36-56CB
Fractional HP Motors, General Purpose Three-Phase Motors NAT2-36-56CB
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
  • Rigid Base: 1/2 - 2 HP; 1800 RPM
  • 1/3-3 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • Shaft slinger to keep moisture and contaminants from the drive-end bearing
  • Inverter duty
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NAT2-36-56CB
Product Name Fractional HP Motors, General Purpose Three-Phase Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
High Effiiciency Brushless DC Hair Dryer Motor - PBL3934230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
AC Voltage & Frequency 230 V AC
Units Metric
View Details
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2228 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Frameless Torque Motor - QMT-LA 485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details