WorldWide Electric Corporation Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Page: 1 2
Product Name Notes
5:1 - 120:1 ratios Box sizes 37 - 97 Horsepower range from 3/4 - 30 HP Torque arm mounted (sold separately) All cast iron housings for unquestioned strength and reliability...
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum...
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output...

Next >>