WorldWide Electric Corporation Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable...
Increases production by running the pump at a precise speed to keep up with the well inflow. Lowers operating costs by optimizing the pump speed & reducing power requirements. Lowers...
Start, stop and change the speed and/or rotating direction of reversible AC and DC motors. Variety of handle styles are available as field modifications. Magnetic chuck switches are also available...