WorldWide Electric Corporation Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face EP20-36-256TC

Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
Datasheet
Description
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face - EP20-36-256TC - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
EP20-36-256TC
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face EP20-36-256TC
1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt, 60 Hz (449T-586/7 frame 460 volt only) C-face - rigid base TEFC enclosure - IP55 degree of protection Certified for Class I, Division 2, Groups A,B,C,D Class F insulation Premium efficiency 1.25 service factor (3600, 1800 and 1200 RPM) Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor) Dual rated for 50/60 Hz Oversized bearings Metal clad V type sealing rings Inverter grade spike resistant magnet wire per NEMA MG1 Part 31
  • 1-200 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt, 60 Hz
  • (449T-586/7 frame 460 volt only)
  • C-face - rigid base
  • TEFC enclosure - IP55 degree of protection
  • Certified for Class I, Division 2, Groups A,B,C,D
  • Class F insulation
  • Premium efficiency
  • 1.25 service factor (3600, 1800 and 1200 RPM)
  • Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor)
  • Dual rated for 50/60 Hz
  • Oversized bearings
  • Metal clad V type sealing rings
  • Inverter grade spike resistant magnet wire
  • per NEMA MG1 Part 31
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number EP20-36-256TC
Product Name Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor - C Frame Model PM60 - PM6012-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0214 HP
Continuous Current 0.1400 amps
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Universal Motor - YHD-7020 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Shaft Speed 8000 to 20000 rpm
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze - 18400350G915B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details