WorldWide Electric Corporation Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors HSD500-18-5010

Description
250-600 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt Dual frequency rated 50/60 hz nameplate TEFC enclosure IP55 degree of protection 1.15 service factor, 40°C ambient Class F insulation Class B temperature rise Rigid base Premium efficiency Cast iron frame and conduit box Heavy rolled steel fan cover Ground lug in terminal box Cast iron inner bearing caps Double drilled feet Bi-directional for 1800 and 1200 RPM ratings Uni-directional (CCW) for 3600 RPM ratings, each motor shipped with extra fan for directional change CSA Certified for Class I, Division 2, Groups A, B, C, D Inverter duty, 10:1 VT at full load / 20:1 VT at 50% load 4:1 CT at full load / 10:1 CT for 1 hour cycle Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection Download Lubrication Schedule BB Ball bearing on drive-end for direct couples applications IB Insulated opposite drive-end bearing installed IB Insulated opposite drive-end bearing installed R Roller bearing on drive end for belted applications SH Space heater installed (120 Volt) W Winding RTDs provided (two per phase)
Datasheet
Description
250-600 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt Dual frequency rated 50/60 hz nameplate TEFC enclosure IP55 degree of protection 1.15 service factor, 40°C ambient Class F insulation Class B temperature rise Rigid base Premium efficiency Cast iron frame and conduit box Heavy rolled steel fan cover Ground lug in terminal box Cast iron inner bearing caps Double drilled feet Bi-directional for 1800 and 1200 RPM ratings Uni-directional (CCW) for 3600 RPM ratings, each motor shipped with extra fan for directional change CSA Certified for Class I, Division 2, Groups A, B, C, D Inverter duty, 10:1 VT at full load / 20:1 VT at 50% load 4:1 CT at full load / 10:1 CT for 1 hour cycle Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection Download Lubrication Schedule BB Ball bearing on drive-end for direct couples applications IB Insulated opposite drive-end bearing installed IB Insulated opposite drive-end bearing installed R Roller bearing on drive end for belted applications SH Space heater installed (120 Volt) W Winding RTDs provided (two per phase)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors - HSD500-18-5010 - WorldWide Electric Corporation
Rochester, NY, United States
Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors
HSD500-18-5010
Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors HSD500-18-5010
250-600 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt Dual frequency rated 50/60 hz nameplate TEFC enclosure IP55 degree of protection 1.15 service factor, 40°C ambient Class F insulation Class B temperature rise Rigid base Premium efficiency Cast iron frame and conduit box Heavy rolled steel fan cover Ground lug in terminal box Cast iron inner bearing caps Double drilled feet Bi-directional for 1800 and 1200 RPM ratings Uni-directional (CCW) for 3600 RPM ratings, each motor shipped with extra fan for directional change CSA Certified for Class I, Division 2, Groups A, B, C, D Inverter duty, 10:1 VT at full load / 20:1 VT at 50% load 4:1 CT at full load / 10:1 CT for 1 hour cycle Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection Download Lubrication Schedule BB Ball bearing on drive-end for direct couples applications IB Insulated opposite drive-end bearing installed IB Insulated opposite drive-end bearing installed R Roller bearing on drive end for belted applications SH Space heater installed (120 Volt) W Winding RTDs provided (two per phase)
  • 250-600 HP
  • 3600, 1800 and 1200 RPM
  • Single voltage, 460 volt
  • Dual frequency rated 50/60 hz nameplate
  • TEFC enclosure
  • IP55 degree of protection
  • 1.15 service factor, 40°C ambient
  • Class F insulation
  • Class B temperature rise
  • Rigid base
  • Premium efficiency
  • Cast iron frame and conduit box
  • Heavy rolled steel fan cover
  • Ground lug in terminal box
  • Cast iron inner bearing caps
  • Double drilled feet
  • Bi-directional for 1800 and 1200 RPM ratings
  • Uni-directional (CCW) for 3600 RPM ratings,
    each motor shipped with extra fan for directional change
  • CSA Certified for Class I, Division 2,
    Groups A, B, C, D
  • Inverter duty,
    10:1 VT at full load / 20:1 VT at 50% load
    4:1 CT at full load / 10:1 CT for 1 hour cycle
  • Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection

Download Lubrication Schedule BB Ball bearing on drive-end for direct couples applications IB Insulated opposite drive-end bearing installed
IB Insulated opposite drive-end bearing installed
R Roller bearing on drive end for belted applications
SH Space heater installed (120 Volt)
W Winding RTDs provided (two per phase)

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number HSD500-18-5010
Product Name Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

BlueMAX AC Motor - MTRY598 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 20 HP
Continuous Current 26 to 52 amps
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 29115160G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6014-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0335 HP
Continuous Current 0.2500 amps
View Details