WorldWide Electric Corporation Datasheets for Thermal Overload Relays

Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types.
Thermal Overload Relays: Learn more

Product Name Notes
Provides optimum inverse-time delayed protection of loads against excessive temperature rises due to overload Provides optimum inverse-time delayed protection of loads against excessive temperature rises due to phase unbalance Minimizes...
Selectable Trip Classes: 5, 10, 20 and 30 Manual, automatic, and remote reset Phase loss protection - trips in less than 3 seconds Phase unbalance protection - trips based on...
Single pole double throw heavy duty 10 amp silver cadmium oxide contacts enclosed in a transparent dust cover The circuit is never closed or opened while current is being conducted...