WorldWide Electric Corporation Fractional HP Motors, General Purpose Three-Phase Motors NATE2-36-56CB

Description
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, General Purpose Three-Phase Motors - NATE2-36-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, General Purpose Three-Phase Motors
NATE2-36-56CB
Fractional HP Motors, General Purpose Three-Phase Motors NATE2-36-56CB
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
  • Rigid Base: 1/2 - 2 HP; 1800 RPM
  • 1/3-3 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • Shaft slinger to keep moisture and contaminants from the drive-end bearing
  • Inverter duty
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NATE2-36-56CB
Product Name Fractional HP Motors, General Purpose Three-Phase Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP30T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.1250 HP
Continuous Current 0.5000 amps
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite - 8400350M4C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details