WorldWide Electric Corporation Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof IXPEWWE5-36-184T

Description
1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats provided (one per phase) UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard 143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp. 254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp. Three-Phase
Datasheet
Description
1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats provided (one per phase) UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard 143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp. 254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp. Three-Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof - IXPEWWE5-36-184T - WorldWide Electric Corporation
Rochester, NY, United States
Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof
IXPEWWE5-36-184T
Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof IXPEWWE5-36-184T
1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats provided (one per phase) UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard 143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp. 254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp. Three-Phase
  • 1-300 HP
  • 3600, 1800 and 1200 RPM
  • 208-230/460 volt (1-100 HP)
  • 460 volt (125-300 HP)
  • TEXP enclosure
  • 1.15 service factor
  • Class F insulation
  • Rigid base
  • Premium efficiency (1-200 HP)
  • High efficiency (250-300 HP)
  • Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only)
  • Three normally closed winding thermostats provided (one per phase)
  • UL Listed Class 1, Div. 1, Groups C & D; Class 2, Div. 1, Groups F & G; T3C; inverter duty (1-200 HP), 40ºC amb. temp. as standard
  • 143T-215T: Class 1, Div 1, Groups C & D; T3C; inverter duty (1-200 HP); 55ºC amb. temp.
  • 254T-449T: Class 1, Div 1, Groups C & D; T2C; inverter duty (1-200 HP); 55ºC amb. temp.
  • Three-Phase
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number IXPEWWE5-36-184T
Product Name Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Universal Motor With Gearbox for Food Processor - PU7030 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V
Output Power 0.4021 HP
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0718 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0022 HP
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details