EP75-12-405TC -- PREMIUM EFFICIENCY SEVERE DUTY MOTORS, PREMIUM EFFICIENCY SEVERE DUTY MOTORS: C-FACE
WorldWide Electric CorporationPremium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-FaceEP75-12-405TC
WorldWide Electric Corporation
Done
Description
1-200 HP
3600, 1800 and 1200 RPM
208-230/460 volt, 60 Hz
(449T-586/7 frame 460 volt only)
C-face - rigid base
TEFC enclosure - IP55 degree of protection
Certified for Class I, Division 2, Groups A,B,C,D
Class F insulation
Premium efficiency
1.25 service factor (3600, 1800 and 1200 RPM)
Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor)
Dual rated for 50/60 Hz
Oversized bearings
Metal clad V type sealing rings
Inverter grade spike resistant magnet wire
per NEMA MG1 Part 31
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
EP75-12-405TC
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face
EP75-12-405TC
1-200 HP
3600, 1800 and 1200 RPM
208-230/460 volt, 60 Hz
(449T-586/7 frame 460 volt only)
C-face - rigid base
TEFC enclosure - IP55 degree of protection
Certified for Class I, Division 2, Groups A,B,C,D
Class F insulation
Premium efficiency
1.25 service factor (3600, 1800 and 1200 RPM)
Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor)
Dual rated for 50/60 Hz
Oversized bearings
Metal clad V type sealing rings
Inverter grade spike resistant magnet wire
per NEMA MG1 Part 31
1-200 HP
3600, 1800 and 1200 RPM
208-230/460 volt, 60 Hz
(449T-586/7 frame 460 volt only)
C-face - rigid base
TEFC enclosure - IP55 degree of protection
Certified for Class I, Division 2, Groups A,B,C,D
Class F insulation
Premium efficiency
1.25 service factor (3600, 1800 and 1200 RPM)
Inverter duty, 10:1 CT / 20:1 VT (1.0 service factor)
Dual rated for 50/60 Hz
Oversized bearings
Metal clad V type sealing rings
Inverter grade spike resistant magnet wire
per NEMA MG1 Part 31
Supplier's Site
Datasheet
Technical Specifications
WorldWide Electric Corporation
Product Category
AC Motors
Product Number
EP75-12-405TC
Product Name
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face