Crydom Corporation SCRs - Single - Modules - F1827DH1000 F1827DH1000

Description
Manufacturer: Crydom Co. Win Source Part Number: 772698-F1827DH1000 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Chassis Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A @ 60Hz Family Name: F1827DH1000 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Alternative Parts (Cross-Reference): VS-VSKL26/10; VS-VSKN26/10; VS-VSKH26/10; Introduction Date: March 18, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Crydom Co. Win Source Part Number: 772698-F1827DH1000 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Chassis Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A @ 60Hz Family Name: F1827DH1000 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Alternative Parts (Cross-Reference): VS-VSKL26/10; VS-VSKN26/10; VS-VSKH26/10; Introduction Date: March 18, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - F1827DH1000 - 772698-F1827DH1000 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - F1827DH1000
772698-F1827DH1000
SCRs - Single - Modules - F1827DH1000 772698-F1827DH1000
Manufacturer: Crydom Co. Win Source Part Number: 772698-F1827DH1000 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Chassis Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A @ 60Hz Family Name: F1827DH1000 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Alternative Parts (Cross-Reference): VS-VSKL26/10; VS-VSKN26/10; VS-VSKH26/10; Introduction Date: March 18, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Crydom Co.
Win Source Part Number: 772698-F1827DH1000
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Module
Mounting: Chassis Mount
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A @ 60Hz
Family Name: F1827DH1000
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 25A (DC)
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 150mA
Alternative Parts (Cross-Reference): VS-VSKL26/10; VS-VSKN26/10; VS-VSKH26/10;
Introduction Date: March 18, 2002
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1827DH1000
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1827DH1000
MODULE SCR/DIODE 25A 380VAC

MODULE SCR/DIODE 25A 380VAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 772698-F1827DH1000 F1827DH1000
Product Name SCRs - Single - Modules - F1827DH1000 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT120N16SOFB01HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details