Crydom Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD1600

Description
Win Source Part Number: 1213189-F1892SD1600 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1213189-F1892SD1600 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1213189-F1892SD1600 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1213189-F1892SD1600
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1213189-F1892SD1600
Win Source Part Number: 1213189-F1892SD1600 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Product Status: Not For New Designs

Win Source Part Number: 1213189-F1892SD1600
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: F18
Package: Bulk
Standard Package: 5
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892SD1600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892SD1600
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD1600
MODULE SCR/DIODE 90A 600VAC

MODULE SCR/DIODE 90A 600VAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1213189-F1892SD1600 F1892SD1600
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - ST730C18L0 - 1260432-ST730C18L0 - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details