Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
CRYDOM CORPORATION
F1857SD600 -- DISCRETE SEMICONDUCTOR PRODUCTS - THYRISTORS - SCRS - MODULES
Crydom Corporation
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1857SD600
Description
MODULE SCR/DIODE 55A 240VAC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
MODULE SCR/DIODE 55A 240VAC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1857SD600
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1857SD600
MODULE SCR/DIODE 55A 240VAC
MODULE SCR/DIODE 55A 240VAC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Thyristors
Product Number
F1857SD600
Product Name
Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type
SCR
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Scr Thyristor, 25A, Single Phase; Scr Module Type Sensata/crydom
L513F
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers
Rochester Electronics
Triacs - MAC12D
MAC12D
Specs
Thyristor Type
SCR; Triac
Package Type
TO-220
View Details
RS Components, Ltd.
Thyristors
9056190
Specs
Thyristor Type
Scr
Package Type
Semipack2
Pin Count
5
View Details
Infineon Technologies AG
SCRs - Single - Modules - T70RIA80
T70RIA80
Specs
Thyristor Type
SCR
View Details