Crydom Corporation M50 Series High Surge Current Rectifiers M5010015V

Description
Symbol M5060 M50100
Request a Quote Datasheet
Description
Symbol M5060 M50100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M50 Series High Surge Current Rectifiers - M5010015V - Sensata Technologies
Attleboro, MA, United States
M50 Series High Surge Current Rectifiers
M5010015V
M50 Series High Surge Current Rectifiers M5010015V
Symbol M5060 M50100

Symbol M5060 M50100

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M5010015V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
M5010015V
Discrete Semiconductor Products - Thyristors - SCRs - Modules M5010015V
MODULE POWER 100A 1200V SCR CC

MODULE POWER 100A 1200V SCR CC

Supplier's Site
Scr/diode Module, 100A, 1.2Kv; Scr Module Type Sensata/cynergy3 - 64M6774 - Newark, An Avnet Company
Chicago, IL, United States
Scr/diode Module, 100A, 1.2Kv; Scr Module Type Sensata/cynergy3
64M6774
Scr/diode Module, 100A, 1.2Kv; Scr Module Type Sensata/cynergy3 64M6774
SCR/DIODE MODULE, 100A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:-; Product Range:- RoHS Compliant: Yes

SCR/DIODE MODULE, 100A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Sensata Technologies Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number M5010015V M5010015V 64M6774
Product Name M50 Series High Surge Current Rectifiers Discrete Semiconductor Products - Thyristors - SCRs - Modules Scr/diode Module, 100A, 1.2Kv; Scr Module Type Sensata/cynergy3
Thyristor Type SCR SCR SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B623F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1330N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details