Crydom Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules M252532V

Description
Win Source Part Number: 1210806-M252532V Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 75 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 50 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz Structure: Bridge, Single Phase - All SCRs Number of SCRs, Diodes: 4 SCRs Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Base Product Number: M252532 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1210806-M252532V Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 75 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 50 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz Structure: Bridge, Single Phase - All SCRs Number of SCRs, Diodes: 4 SCRs Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Base Product Number: M252532 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1210806-M252532V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1210806-M252532V
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1210806-M252532V
Win Source Part Number: 1210806-M252532V Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 75 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 50 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz Structure: Bridge, Single Phase - All SCRs Number of SCRs, Diodes: 4 SCRs Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Base Product Number: M252532 Product Status: Not For New Designs

Win Source Part Number: 1210806-M252532V
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Current - Hold (Ih) (Max): 75 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz
Structure: Bridge, Single Phase - All SCRs
Number of SCRs, Diodes: 4 SCRs
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Base Product Number: M252532
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252532V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
M252532V
Discrete Semiconductor Products - Thyristors - SCRs - Modules M252532V
MODULE POWER 25A 600V SCR BRIDGE

MODULE POWER 25A 600V SCR BRIDGE

Supplier's Site
CRDM Standard SCR - M252532V - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Standard SCR
M252532V
CRDM Standard SCR M252532V
PMOD,Full-SCR,600V,2 5A

PMOD,Full-SCR,600V,25A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors
Product Number 1210806-M252532V M252532V M252532V
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules CRDM Standard SCR
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Diode Module, 1.8Kv, 700A Rohs Compliant Infineon - 56AJ9817 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers