Crydom Corporation Thyristor Module, 600V, 90A; Scr Module Type Sensata/crydom F1892SD600

Description
THYRISTOR MODULE, 600V, 90A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Datasheet
Description
THYRISTOR MODULE, 600V, 90A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 600V, 90A; Scr Module Type Sensata/crydom - 73M2744 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 600V, 90A; Scr Module Type Sensata/crydom
73M2744
Thyristor Module, 600V, 90A; Scr Module Type Sensata/crydom 73M2744
THYRISTOR MODULE, 600V, 90A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR MODULE, 600V, 90A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892SD600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892SD600
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD600
MODULE SCR/DIODE 90A 240VAC

MODULE SCR/DIODE 90A 240VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 73M2744 F1892SD600
Product Name Thyristor Module, 600V, 90A; Scr Module Type Sensata/crydom Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010024 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details