Crydom Corporation SCRs - Single - Modules - F1892SD400 F1892SD400

Description
Manufacturer: Crydom Co. Win Source Part Number: 106805-F1892SD400 Packaging: Bulk Mounting: Chassis Mount Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (RMS)) (Max): 90A (DC) Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Crydom Co. Win Source Part Number: 106805-F1892SD400 Packaging: Bulk Mounting: Chassis Mount Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (RMS)) (Max): 90A (DC) Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - F1892SD400 - 106805-F1892SD400 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - F1892SD400
106805-F1892SD400
SCRs - Single - Modules - F1892SD400 106805-F1892SD400
Manufacturer: Crydom Co. Win Source Part Number: 106805-F1892SD400 Packaging: Bulk Mounting: Chassis Mount Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (RMS)) (Max): 90A (DC) Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Crydom Co.
Win Source Part Number: 106805-F1892SD400
Packaging: Bulk
Mounting: Chassis Mount
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (RMS)) (Max): 90A (DC)
Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: Module
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892SD400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892SD400
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD400
MODULE SCR/DIODE 90A 120VAC

MODULE SCR/DIODE 90A 120VAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 106805-F1892SD400 F1892SD400
Product Name SCRs - Single - Modules - F1892SD400 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 5035837 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details