Crydom Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD1000

Description
Win Source Part Number: 1122172-F1892SD1000 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-F1892SD1000 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1122172-F1892SD1000 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-F1892SD1000 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1122172-F1892SD1000 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1122172-F1892SD1000
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1122172-F1892SD1000
Win Source Part Number: 1122172-F1892SD1000 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-F1892SD1000 Product Status: Not For New Designs

Win Source Part Number: 1122172-F1892SD1000
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: F18
Package: Bulk
Standard Package: 5
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Other Names: 2266-F1892SD1000
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892SD1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892SD1000
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD1000
MODULE SCR/DIODE 90A 380VAC

MODULE SCR/DIODE 90A 380VAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1122172-F1892SD1000 F1892SD1000
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
B-2 and B-2T Series SCR/Diode Module - B614F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1451N52TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details